Weidmuller Pcb Plug In Connector; Product Range Weidmuller 1069380000

Description
PCB PLUG IN CONNECTOR; Product Range:CH20M; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:CH20M Series Contacts; Contact Plating:Tin Plated Contacts; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet
Description
PCB PLUG IN CONNECTOR; Product Range:CH20M; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:CH20M Series Contacts; Contact Plating:Tin Plated Contacts; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plug In Connector; Product Range Weidmuller - 44T4930 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Plug In Connector; Product Range Weidmuller
44T4930
Pcb Plug In Connector; Product Range Weidmuller 44T4930
PCB PLUG IN CONNECTOR; Product Range:CH20M; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:CH20M Series Contacts; Contact Plating:Tin Plated Contacts; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

PCB PLUG IN CONNECTOR; Product Range:CH20M; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:5mm; For Use With:CH20M Series Contacts; Contact Plating:Tin Plated Contacts; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44T4930
Product Name Pcb Plug In Connector; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details