Weidmuller Pcb Plug In Connector; Product Range Weidmuller 1069350000

Description
PCB PLUG IN CONNECTOR; Product Range:CH20M; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:CH20M Series Contacts; Contact Plating:Tin Plated Contacts; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet
Description
PCB PLUG IN CONNECTOR; Product Range:CH20M; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:CH20M Series Contacts; Contact Plating:Tin Plated Contacts; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plug In Connector; Product Range Weidmuller - 44T4927 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Plug In Connector; Product Range Weidmuller
44T4927
Pcb Plug In Connector; Product Range Weidmuller 44T4927
PCB PLUG IN CONNECTOR; Product Range:CH20M; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:CH20M Series Contacts; Contact Plating:Tin Plated Contacts; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

PCB PLUG IN CONNECTOR; Product Range:CH20M; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:5mm; For Use With:CH20M Series Contacts; Contact Plating:Tin Plated Contacts; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44T4927
Product Name Pcb Plug In Connector; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details