Weidmuller Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller 1067940000

Description
DIN RAIL TERMINAL BLOCK, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V; No. of Levels:2 RoHS Compliant: Yes
Datasheet
Description
DIN RAIL TERMINAL BLOCK, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V; No. of Levels:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller - 63AC3913 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller
63AC3913
Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller 63AC3913
DIN RAIL TERMINAL BLOCK, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V; No. of Levels:2 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 63AC3913
Product Name Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller
North American 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.14 - PCB socket - 9614 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.063 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Sensor terminal block - 2000-5417/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details