1064720000 -- VSSC6 GDT 240VAC/DC20KA WEIDMULLER
Weidmuller
Vssc6 Gdt 240Vac/dc20Ka Weidmuller
1064720000
Description
VSSC6 GDT 240VAC/DC20KA
Description
VSSC6 GDT 240VAC/DC20KA
Suppliers
Vssc6 Gdt 240Vac/dc20Ka Weidmuller
63AC3909
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63AC3909 |
|
Product Name
|
Vssc6 Gdt 240Vac/dc20Ka Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Termination
Crimp
View Details