1064640000 -- VSSC6 GDT 24VAC/DC 10KA WEIDMULLER
Weidmuller
Vssc6 Gdt 24Vac/dc 10Ka Weidmuller
1064640000
Description
VSSC6 GDT 24VAC/DC 10kA
Description
VSSC6 GDT 24VAC/DC 10kA
Suppliers
Vssc6 Gdt 24Vac/dc 10Ka Weidmuller
02AC3990
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
02AC3990 |
|
Product Name
|
Vssc6 Gdt 24Vac/dc 10Ka Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Geometry
Right Angle
Termination
Crimp
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details