1064220000 -- VSSC6 TR CL 12VDC 0.5A WEIDMULLER
Weidmuller
Vssc6 Tr Cl 12Vdc 0.5A Weidmuller
1064220000
Description
VSSC6 TR CL 12VDC 0.5A
Description
VSSC6 TR CL 12VDC 0.5A
Suppliers
Vssc6 Tr Cl 12Vdc 0.5A Weidmuller
87T4294
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
87T4294 |
|
Product Name
|
Vssc6 Tr Cl 12Vdc 0.5A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details