1064190000 -- VSSC6 CL 48VAC/DC 0.5A WEIDMULLER
Weidmuller
Vssc6 Cl 48Vac/dc 0.5A Weidmuller
1064190000
Description
VSSC6 CL 48VAC/DC 0.5A
Description
VSSC6 CL 48VAC/DC 0.5A
Suppliers
Vssc6 Cl 48Vac/dc 0.5A Weidmuller
87T4292
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
87T4292 |
|
Product Name
|
Vssc6 Cl 48Vac/dc 0.5A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details