1064130000 -- VSSC4 RC 240VAC/DC WEIDMULLER
Weidmuller
Vssc4 Rc 240Vac/dc Weidmuller
1064130000
Description
VSSC4 RC 240VAC/DC
Description
VSSC4 RC 240VAC/DC
Suppliers
Vssc4 Rc 240Vac/dc Weidmuller
87T4289
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
87T4289 |
|
Product Name
|
Vssc4 Rc 240Vac/dc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers