1063980000 -- VSSC4 MOV 60VAC/DC WEIDMULLER
Weidmuller
Vssc4 Mov 60Vac/dc Weidmuller
1063980000
Description
VSSC4 MOV 60VAC/DC
Description
VSSC4 MOV 60VAC/DC
Suppliers
Vssc4 Mov 60Vac/dc Weidmuller
87T4282
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
87T4282 |
|
Product Name
|
Vssc4 Mov 60Vac/dc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details