1063840000 -- VSSC4 SL 24VAC/DC 0.5A WEIDMULLER
Weidmuller
Vssc4 Sl 24Vac/dc 0.5A Weidmuller
1063840000
Description
VSSC4 SL 24VAC/DC 0.5A
Description
VSSC4 SL 24VAC/DC 0.5A
Suppliers
Vssc4 Sl 24Vac/dc 0.5A Weidmuller
87T4272
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
87T4272 |
|
Product Name
|
Vssc4 Sl 24Vac/dc 0.5A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Coaxial Connector
Voltage Rating
700 volts
Current Rating
1.0 amps
View Details