Weidmuller Vssc4 Sl 12Vdc 0.5A Weidmuller 1063830000

Description
VSSC4 SL 12VDC 0.5A
Description
VSSC4 SL 12VDC 0.5A

Suppliers

Company
Product
Description
Supplier Links
Vssc4 Sl 12Vdc 0.5A Weidmuller - 87T4271 - Newark, An Avnet Company
Chicago, IL, United States
Vssc4 Sl 12Vdc 0.5A Weidmuller
87T4271
Vssc4 Sl 12Vdc 0.5A Weidmuller 87T4271
VSSC4 SL 12VDC 0.5A

VSSC4 SL 12VDC 0.5A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T4271
Product Name Vssc4 Sl 12Vdc 0.5A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details