1063720000 -- VSSC4 CL 12VDC 0.5A WEIDMULLER
Weidmuller
Vssc4 Cl 12Vdc 0.5A Weidmuller
1063720000
Description
VSSC4 CL 12VDC 0.5A
Description
VSSC4 CL 12VDC 0.5A
Suppliers
Vssc4 Cl 12Vdc 0.5A Weidmuller
87T4263
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
87T4263 |
|
Product Name
|
Vssc4 Cl 12Vdc 0.5A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
60 volts
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
D-Sub Connector
Geometry
Straight
View Details