Weidmuller Circular Cable Assemblies 1062300500

Description
SAIL-M12BW-PB-5.0D
Request a Quote Datasheet
Description
SAIL-M12BW-PB-5.0D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1062300500-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1062300500-ND
Circular Cable Assemblies 281-1062300500-ND
SAIL-M12BW-PB-5.0D

SAIL-M12BW-PB-5.0D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1062300500-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-35-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-10M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details