Weidmüller Interface GmbH & Co. KG Circular Cable Assemblies 1062170300

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1062170300-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1062170300-ND
Circular Cable Assemblies 1062170300-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1062170300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1062170300
Cable Assemblies - Circular Cable Assemblies 1062170300
CBL CIRC 5POS MALE TO WIRE 9.84'

CBL CIRC 5POS MALE TO WIRE 9.84'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1062170300-ND 1062170300
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers