"4 Position Terminal Block Plug, Blade Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
TERM BLOCK PLUG 4POS 7.62MM
SVF 7.62HP/04/180G SN BK BX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 281-8824-ND | 44T4844 |
| Product Name | Headers, Plugs and Sockets | Svf 7.62Hp/04/180G Sn Bk Bx Weidmuller |
| Geometry | Straight; 180° |