Weidmuller Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Weidmuller 1059670000

Description
TERMINAL BLOCK, PLUGGABLE, 12POS, 12AWG; Pitch Spacing:7.62mm; No. of Positions:12Ways; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:630V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 12POS, 12AWG; Pitch Spacing:7.62mm; No. of Positions:12Ways; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:630V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Weidmuller - 52AC8113 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Weidmuller
52AC8113
Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Weidmuller 52AC8113
TERMINAL BLOCK, PLUGGABLE, 12POS, 12AWG; Pitch Spacing:7.62mm; No. of Positions:12Ways; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:630V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 12POS, 12AWG; Pitch Spacing:7.62mm; No. of Positions:12Ways; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:630V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8113
Product Name Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Weidmuller
Voltage Rating 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7789-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height, Screw Not Included
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.307 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers