Weidmuller Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller 1059600000

Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:7.62mm; No. of Positions:4Ways; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:630V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:7.62mm; No. of Positions:4Ways; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:630V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller - 52AC8108 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller
52AC8108
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller 52AC8108
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:7.62mm; No. of Positions:4Ways; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:630V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:7.62mm; No. of Positions:4Ways; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:630V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8108
Product Name Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller
Voltage Rating 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.11 - PCB socket - 9711 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.912 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Carrier terminal block for modules and plugs - 2002-1662 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details