Weidmuller Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller 1059590000

Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:630V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:630V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller - 52AC8107 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller
52AC8107
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller 52AC8107
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:630V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:630V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8107
Product Name Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller
Voltage Rating 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.11- PCB socket - 9311 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2225.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers