Weidmuller Terminal Block, Header, 7Pos, Th; Gender Weidmuller 1059500000

Description
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Power SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Power SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 7Pos, Th; Gender Weidmuller - 52AC8100 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 7Pos, Th; Gender Weidmuller
52AC8100
Terminal Block, Header, 7Pos, Th; Gender Weidmuller 52AC8100
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Power SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Power SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52AC8100
Product Name Terminal Block, Header, 7Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 55 milliohms
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details