Weidmuller Terminal Block, Header, 6Pos, Th; Gender Weidmuller 1059490000

Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Power SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Power SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, Th; Gender Weidmuller - 52AC8099 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Th; Gender Weidmuller
52AC8099
Terminal Block, Header, 6Pos, Th; Gender Weidmuller 52AC8099
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Power SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Power SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52AC8099
Product Name Terminal Block, Header, 6Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details