"Box Metal, Stainless Steel Unpainted Cover Included 7.480"" L x 3.937"" W (190.00mm x 100.00mm) X 7.480"" (190.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1058850000-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Steel - Stainless |
| NEMA Rating | NEMA Enclosures |