Weidmuller Circular Cable Assemblies 1058510850

Description
SAIL-M12GM12G-5S8.5U
Request a Quote Datasheet
Description
SAIL-M12GM12G-5S8.5U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1058510850-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1058510850-ND
Circular Cable Assemblies 281-1058510850-ND
SAIL-M12GM12G-5S8.5U

SAIL-M12GM12G-5S8.5U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1058510850-ND
Product Name Circular Cable Assemblies
Cable Length 27.9 ft (85.04 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 040719-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-3340/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SP-292-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details