Weidmuller Circular Cable Assemblies 1058510550

Description
SAIL-M12GM12G-5S5.5U
Request a Quote Datasheet
Description
SAIL-M12GM12G-5S5.5U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1058510550-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1058510550-ND
Circular Cable Assemblies 281-1058510550-ND
SAIL-M12GM12G-5S5.5U

SAIL-M12GM12G-5S5.5U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1058510550-ND
Product Name Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Stability Cables - SV-24292-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details