Weidmuller Headers, Plugs and Sockets 1048580000

Description
"4 Position Terminal Block Header, Blade Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"4 Position Terminal Block Header, Blade Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1048580000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1048580000-ND
Headers, Plugs and Sockets 1048580000-ND
"4 Position Terminal Block Header, Blade Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole"

"4 Position Terminal Block Header, Blade Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Sv 7.62Hp/04/90Msf3 3.5Sn Bk Bx Weidmuller - 44T4691 - Newark, An Avnet Company
Chicago, IL, United States
Sv 7.62Hp/04/90Msf3 3.5Sn Bk Bx Weidmuller
44T4691
Sv 7.62Hp/04/90Msf3 3.5Sn Bk Bx Weidmuller 44T4691
SV 7.62HP/04/90MSF3 3.5SN BK BX

SV 7.62HP/04/90MSF3 3.5SN BK BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1048580000-ND 44T4691
Product Name Headers, Plugs and Sockets Sv 7.62Hp/04/90Msf3 3.5Sn Bk Bx Weidmuller
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
D-Sub Connector Assemblies - 2262-A28100-009CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers