Weidmuller Cable Assy, M12 Plug-Rj45 Plug, 32.8Ft; Connector To Connector Weidmuller 1044470100

Description
CABLE ASSY, M12 PLUG-RJ45 PLUG, 32.8FT; Connector to Connector:M12 Sensor Plug to RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Green; Product Range:PROFINET Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, M12 PLUG-RJ45 PLUG, 32.8FT; Connector to Connector:M12 Sensor Plug to RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Green; Product Range:PROFINET Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, M12 Plug-Rj45 Plug, 32.8Ft; Connector To Connector Weidmuller - 44T4577 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, M12 Plug-Rj45 Plug, 32.8Ft; Connector To Connector Weidmuller
44T4577
Cable Assy, M12 Plug-Rj45 Plug, 32.8Ft; Connector To Connector Weidmuller 44T4577
CABLE ASSY, M12 PLUG-RJ45 PLUG, 32.8FT; Connector to Connector:M12 Sensor Plug to RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Green; Product Range:PROFINET Series RoHS Compliant: Yes

CABLE ASSY, M12 PLUG-RJ45 PLUG, 32.8FT; Connector to Connector:M12 Sensor Plug to RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Green; Product Range:PROFINET Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Between Series Adapter Cables - 1044470100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
1044470100
Cable Assemblies - Between Series Adapter Cables 1044470100
CBL ASY CIRC 4P M TO RJ45 32.81'

CBL ASY CIRC 4P M TO RJ45 32.81'

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 44T4577 1044470100
Product Name Cable Assy, M12 Plug-Rj45 Plug, 32.8Ft; Connector To Connector Weidmuller Cable Assemblies - Between Series Adapter Cables
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
6+6 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD11205F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details