"3 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
TERM BLOCK PLUG 3POS 7.62MM
SLZ 7.62HP/03/180LR SN BK BX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 281-8774-ND | 44T4521 |
| Product Name | Headers, Plugs and Sockets | Slz 7.62Hp/03/180Lr Sn Bk Bx Weidmuller |
| Geometry | Straight; 180° |