TERMINAL BLOCK, HEADER, 16POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:16Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SCDN Series; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 52AC8089 |
| Product Name | Terminal Block, Header, 16Pos, Th; Gender Weidmuller |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole |