Weidmuller Terminal Block, Header, 16Pos, Th; Gender Weidmuller 1040470000

Description
TERMINAL BLOCK, HEADER, 16POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:16Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SCDN Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 16POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:16Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SCDN Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 16Pos, Th; Gender Weidmuller - 52AC8078 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 16Pos, Th; Gender Weidmuller
52AC8078
Terminal Block, Header, 16Pos, Th; Gender Weidmuller 52AC8078
TERMINAL BLOCK, HEADER, 16POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:16Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SCDN Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 16POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:16Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SCDN Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52AC8078
Product Name Terminal Block, Header, 16Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
10+10 Pos. Female DIL Cable Housing, Screw-Lok - G125-2242096F1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers