CONN TERM BLK FEED THRU 10-26AWG
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG; No. of Positions:2Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-4265-ND | 13C6657 |
| Product Name | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller |
| Termination Options | Screw Clamp | |
| Approvals | RoHS Compliant | |
| Terminal Block Type | Single Feed Through | |
| North American | 10 to 26 AWG | 26 to 10 AWG |