Manufacturer: Weidmuller
Win Source Part Number: 905044-1035340000
Series: Omnimate SC
Features: 10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical - Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905044-1035340000 |
| Product Name | Unclassified - 1035340000 |