Weidmuller Standard Terminal Block; Product Range Weidmuller 1034400000

Description
Standard Terminal Block; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
Standard Terminal Block; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; Product Range Weidmuller - 10B5267 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Weidmuller
10B5267
Standard Terminal Block; Product Range Weidmuller 10B5267
Standard Terminal Block; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG; Contact Plating:- RoHS Compliant: Yes

Standard Terminal Block; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B5267
Product Name Standard Terminal Block; Product Range Weidmuller
Mounting DIN Rail Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details