Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
WEIDMULLER
1034400000 -- TERMINAL BLOCKS - SPECIALIZED
Weidmuller
Terminal Blocks - Specialized
1034400000
Description
TERM BLK PLUG 4POS 5.08MM BEIGE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TERM BLK PLUG 4POS 5.08MM BEIGE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-5444-ND
Terminal Blocks - Specialized
281-5444-ND
TERM BLK PLUG 4POS 5.08MM BEIGE
TERM BLK PLUG 4POS 5.08MM BEIGE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Terminal Blocks
Product Number
281-5444-ND
Product Name
Terminal Blocks - Specialized
Mounting Options
DIN Rail
Termination Options
Screw Clamp
Features
Terminal Plug
Approvals
RoHS Compliant
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Lug Terminal Strip-Standard
805
Specs
Mounting Options
Terminal Strip
Termination Options
Standard
# of Contacts
2
View Details
Aratas America LLC
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch
XW4K-06A1-H1
Specs
Mounting Options
PCB
# of Contacts
6
Contacts Pitch
2.54 mm (0.10 inches)
View Details
3
suppliers
Allen-Bradley / Rockwell Automation
Terminal Blk/Strip Wiring Dev
1492-CJLJ5-10
Specs
Termination Options
Screw Clamp
# of Contacts
10
View Details
ifm efector inc.
Pluggable Terminal Blocks
E40173
Specs
Features
Terminal Plug
Approvals
RoHS Compliant
Body Material
Copper Alloy Tin Plated
View Details