CONN TERM BLK FEED THRU 12-26AWG
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-12AWG; No. of Positions:2Positions
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-5442-ND | 8239745 | 10B5265 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Weidmuller |
| Termination Options | Screw Clamp | Screw Clamp; Screw | |
| Approvals | RoHS Compliant | RoHS Compliant | |
| Terminal Block Type | Single Feed Through |