Weidmuller Modular Feed Through Terminal, 4 Contact, 26-14Awg; No. Of Positions Weidmuller 103140 WDU1.5ZZ

Description
MODULAR FEED THROUGH TERMINAL, 4 CONTACT, 26-14AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:800V RoHS Compliant: Yes
Datasheet
Description
MODULAR FEED THROUGH TERMINAL, 4 CONTACT, 26-14AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:800V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Feed Through Terminal, 4 Contact, 26-14Awg; No. Of Positions Weidmuller - 25M0231 - Newark, An Avnet Company
Chicago, IL, United States
Modular Feed Through Terminal, 4 Contact, 26-14Awg; No. Of Positions Weidmuller
25M0231
Modular Feed Through Terminal, 4 Contact, 26-14Awg; No. Of Positions Weidmuller 25M0231
MODULAR FEED THROUGH TERMINAL, 4 CONTACT, 26-14AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:800V RoHS Compliant: Yes

MODULAR FEED THROUGH TERMINAL, 4 CONTACT, 26-14AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 25M0231
Product Name Modular Feed Through Terminal, 4 Contact, 26-14Awg; No. Of Positions Weidmuller
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15540 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-10A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2864.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details