Weidmuller Terminal Block, Header, 18Pos, Th; Gender Weidmuller 1030010000

Description
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SCD Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SCD Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 18Pos, Th; Gender Weidmuller - 52AC8052 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 18Pos, Th; Gender Weidmuller
52AC8052
Terminal Block, Header, 18Pos, Th; Gender Weidmuller 52AC8052
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SCD Series; SVHC:No SVHCRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SCD Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52AC8052
Product Name Terminal Block, Header, 18Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - G125-FV10605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103239-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details