Weidmuller Terminal Block, Header, 14Pos, Th; Gender Weidmuller 1029980000

Description
TERMINAL BLOCK, HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:14Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SCD Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:14Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SCD Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 14Pos, Th; Gender Weidmuller - 52AC8046 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 14Pos, Th; Gender Weidmuller
52AC8046
Terminal Block, Header, 14Pos, Th; Gender Weidmuller 52AC8046
TERMINAL BLOCK, HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:14Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SCD Series; SVHC:No SVHCRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:14Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SCD Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52AC8046
Product Name Terminal Block, Header, 14Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
D-Sub Standard Board Mount - D09S23A4GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
8+6 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details