Weidmuller Terminal Blocks - Specialized 1028600000

Description
TERM BLK POST DUAL 2POS 55.0MM
Request a Quote Datasheet
Description
TERM BLK POST DUAL 2POS 55.0MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 281-4252-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-4252-ND
Terminal Blocks - Specialized 281-4252-ND
TERM BLK POST DUAL 2POS 55.0MM

TERM BLK POST DUAL 2POS 55.0MM

Buy Now Datasheet
Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller - 10B5251 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller
10B5251
Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller 10B5251
DIN RAIL TERMINAL BLOCK, 2POS, 8AWG; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:8AWG; Conductor Area CSA:185mm²; Wire Connection Method:Screw; Rated Current:353A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 8AWG; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:8AWG; Conductor Area CSA:185mm²; Wire Connection Method:Screw; Rated Current:353A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4252-ND 10B5251
Product Name Terminal Blocks - Specialized Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller
Mounting Options DIN Rail
Termination Options Stud
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-344-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
IEC 1-Ckt Feed-Thru Blk,2 Conn Pts,1.5mm - 1492-J2Q-BL - Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers