Weidmuller Terminal Blocks - Specialized 1028500000

Description
TERM BLK POST DUAL 2POS 42.0MM
Request a Quote Datasheet
Description
TERM BLK POST DUAL 2POS 42.0MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 281-4251-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-4251-ND
Terminal Blocks - Specialized 281-4251-ND
TERM BLK POST DUAL 2POS 42.0MM

TERM BLK POST DUAL 2POS 42.0MM

Buy Now Datasheet
DIN Rail Terminal Blocks - 4587731 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4587731
DIN Rail Terminal Blocks 4587731
Weidmüller 1028500000 Stud Terminal

Weidmüller 1028500000 Stud Terminal

Supplier's Site
Din Rail Terminal Block, 2Pos, 10Awg; No. Of Positions Weidmuller - 10B5250 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 10Awg; No. Of Positions Weidmuller
10B5250
Din Rail Terminal Block, 2Pos, 10Awg; No. Of Positions Weidmuller 10B5250
DIN RAIL TERMINAL BLOCK, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Conductor Area CSA:120mm²; Wire Connection Method:Screw; Rated Current:269A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 10AWG; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Conductor Area CSA:120mm²; Wire Connection Method:Screw; Rated Current:269A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4251-ND 4587731 10B5250
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks Din Rail Terminal Block, 2Pos, 10Awg; No. Of Positions Weidmuller
Mounting Options DIN Rail
Termination Options Stud Bolt
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - FTB-701-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-08D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Double-deck terminal block - Carrier terminal block - Carrier terminal block for modules and plugs - 2002-2941 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details