Weidmuller Din Rail, Channel 1027500000

Description
Terminal Block Connector 2 Position Feed Through Beige
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Beige
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 1027500000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
1027500000-ND
Din Rail, Channel 1027500000-ND
Terminal Block Connector 2 Position Feed Through Beige

Terminal Block Connector 2 Position Feed Through Beige

Buy Now Datasheet
Wdul 4 Ik/0, 75W Poti Weidmuller - 72C8902 - Newark, An Avnet Company
Chicago, IL, United States
Wdul 4 Ik/0, 75W Poti Weidmuller
72C8902
Wdul 4 Ik/0, 75W Poti Weidmuller 72C8902
WDUL 4 IK/0, 75W POTI

WDUL 4 IK/0, 75W POTI

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1027500000-ND 72C8902
Product Name Din Rail, Channel Wdul 4 Ik/0, 75W Poti Weidmuller
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK505230R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 24 AWG
View Details
PC Pin, Single Post Connectors - 36-1401-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details