Weidmuller Terminal Block, Header, 5Pos, Th; Gender Weidmuller 1026790000

Description
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:5Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SL Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:5Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SL Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 5Pos, Th; Gender Weidmuller - 52AC8040 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 5Pos, Th; Gender Weidmuller
52AC8040
Terminal Block, Header, 5Pos, Th; Gender Weidmuller 52AC8040
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:5Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:5Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52AC8040
Product Name Terminal Block, Header, 5Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FV15005L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103165-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details