Weidmuller Terminal Block, Header, 3Pos, Th; Gender Weidmuller 1026770000

Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3Pos, Th; Gender Weidmuller - 52AC8038 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Th; Gender Weidmuller
52AC8038
Terminal Block, Header, 3Pos, Th; Gender Weidmuller 52AC8038
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52AC8038
Product Name Terminal Block, Header, 3Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
IC Socket Adapters - 9195539 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Through hole
View Details
DDR4 SMT - 10151094-1122J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details