Weidmuller Circular Cable Assemblies 1025950080

Description
IE-C5DD4UG0080MCSMCS -E
Request a Quote Datasheet
Description
IE-C5DD4UG0080MCSMCS -E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1025950080-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1025950080-ND
Circular Cable Assemblies 281-1025950080-ND
IE-C5DD4UG0080MCSMCS -E

IE-C5DD4UG0080MCSMCS-E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1025950080-ND
Product Name Circular Cable Assemblies
Cable Length 26.2 ft (79.86 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6092A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged
View Details
Wire Harnesses - EA-W23-503-83 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details