Weidmuller Din Rail, Channel 1024400000

Description
Terminal Block Connector 2 Position Feed Through Beige 12-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Beige 12-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 281-4249-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-4249-ND
Din Rail, Channel 281-4249-ND
Terminal Block Connector 2 Position Feed Through Beige 12-26 AWG

Terminal Block Connector 2 Position Feed Through Beige 12-26 AWG

Buy Now Datasheet
Terminal Blocks - 1024400000 - 1171595-1024400000 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1024400000
1171595-1024400000
Terminal Blocks - 1024400000 1171595-1024400000
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171595-1024400000 Number of Positions: 2 Number of Levels: 1 Color: Beige Number of Rows: 2 Termination: Screw Number of Contacts: 2 Length: 60 mm Housing Material: Nylon Approvals: CE, IEC Number of Circuits: 1 Orientation: Straight Housing Color: Beige Insulation Material: Thermoplastic Height: 50 mm Weight: 16.95 g Current: 1 A Width: 10.2 mm Stripping Length: 10 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 10.2 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -50 °C Flammability Rating: UL94 V-0 Wire Gauge (Max): 26 AWG Wire Gauge (Min): 12 AWG Max Operating Temperature: 120 °C Terminal Width: 10.2 mm

Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171595-1024400000
Number of Positions: 2
Number of Levels: 1
Color: Beige
Number of Rows: 2
Termination: Screw
Number of Contacts: 2
Length: 60 mm
Housing Material: Nylon
Approvals: CE, IEC
Number of Circuits: 1
Orientation: Straight
Housing Color: Beige
Insulation Material: Thermoplastic
Height: 50 mm
Weight: 16.95 g
Current: 1 A
Width: 10.2 mm
Stripping Length: 10 mm
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Depth: 10.2 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -50 °C
Flammability Rating: UL94 V-0
Wire Gauge (Max): 26 AWG
Wire Gauge (Min): 12 AWG
Max Operating Temperature: 120 °C
Terminal Width: 10.2 mm

Buy Now
Wdu 2.5/tc Typ Sr Rohs Compliant Weidmuller - 10B5240 - Newark, An Avnet Company
Chicago, IL, United States
Wdu 2.5/tc Typ Sr Rohs Compliant Weidmuller
10B5240
Wdu 2.5/tc Typ Sr Rohs Compliant Weidmuller 10B5240
WDU 2.5/TC TYP SR ROHS COMPLIANT: YES

WDU 2.5/TC TYP SR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-4249-ND 1171595-1024400000 10B5240
Product Name Din Rail, Channel Terminal Blocks - 1024400000 Wdu 2.5/tc Typ Sr Rohs Compliant Weidmuller
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products