Weidmuller Wdu 2.5N Or Weidmuller 1023760000

Description
WDU 2.5N OR
Description
WDU 2.5N OR

Suppliers

Company
Product
Description
Supplier Links
Wdu 2.5N Or Weidmuller - 92B0761 - Newark, An Avnet Company
Chicago, IL, United States
Wdu 2.5N Or Weidmuller
92B0761
Wdu 2.5N Or Weidmuller 92B0761
WDU 2.5N OR

WDU 2.5N OR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92B0761
Product Name Wdu 2.5N Or Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Socket for Shrouded Banana Plug - 9396 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details