1023720000 -- WDU 2.5N GN WAP GE WEIDMULLER
Weidmuller
Wdu 2.5N Gn Wap Ge Weidmuller
1023720000
Description
WDU 2.5N GN WAP GE
Description
WDU 2.5N GN WAP GE
Suppliers
Wdu 2.5N Gn Wap Ge Weidmuller
44T3498
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T3498 |
|
Product Name
|
Wdu 2.5N Gn Wap Ge Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details
2 suppliers
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details