Weidmuller WDK-D/35;1N4007 R50, B, V18 1023300000

Description
WDK-D/35;1N4007 R50, B, V18
Request a Quote Datasheet
Description
WDK-D/35;1N4007 R50, B, V18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WDK-D/35;1N4007 R50, B, V18 - 1023300000 - Heilind Electronics, Inc.
Wilmington, MA, United States
WDK-D/35;1N4007 R50, B, V18
1023300000
WDK-D/35;1N4007 R50, B, V18 1023300000
WDK-D/35;1N4007 R50, B, V18

WDK-D/35;1N4007 R50, B, V18

Buy Now
Terminal Blocks - Din Rail, Channel - 281-4245-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4245-ND
Terminal Blocks - Din Rail, Channel 281-4245-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller - 10B5233 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
10B5233
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller 10B5233
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:400V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:400V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1023300000 281-4245-ND 10B5233
Product Name WDK-D/35;1N4007 R50, B, V18 Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Dual Level Bridged
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.312 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Sensor terminal block - 2000-5417 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 93.65 - Push-In terminal socket - 9365 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details