Weidmuller Heavy Duty Insert, Receptacle, 12 Pos; Product Range Weidmuller 1023250000

Description
HEAVY DUTY INSERT, RECEPTACLE, 12 POS; Product Range:MixMate Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:8; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:80ARoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RECEPTACLE, 12 POS; Product Range:MixMate Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:8; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:80ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Receptacle, 12 Pos; Product Range Weidmuller - 44T3480 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Receptacle, 12 Pos; Product Range Weidmuller
44T3480
Heavy Duty Insert, Receptacle, 12 Pos; Product Range Weidmuller 44T3480
HEAVY DUTY INSERT, RECEPTACLE, 12 POS; Product Range:MixMate Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:8; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:80ARoHS Compliant: Yes

HEAVY DUTY INSERT, RECEPTACLE, 12 POS; Product Range:MixMate Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:8; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:80ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 44T3480
Product Name Heavy Duty Insert, Receptacle, 12 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Round Tubing - CCF-1 1/4-14-20 - Caplugs
Specs
Shape / Application Round
Material Polyethylene (PE)
View Details
Polyamide Metric Thread Plugs - 7217350 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 48
Specs
Material Polyethylene (PE); Polyethylene
View Details