Weidmuller Heavy Duty Insert, Plug, 4 Pos; Product Range Weidmuller 1023220000

Description
HEAVY DUTY INSERT, PLUG, 4 POS; Product Range:MixMate Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 4 POS; Product Range:MixMate Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 4 Pos; Product Range Weidmuller - 44T3477 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 4 Pos; Product Range Weidmuller
44T3477
Heavy Duty Insert, Plug, 4 Pos; Product Range Weidmuller 44T3477
HEAVY DUTY INSERT, PLUG, 4 POS; Product Range:MixMate Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 4 POS; Product Range:MixMate Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 44T3477
Product Name Heavy Duty Insert, Plug, 4 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 8659792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details