Weidmuller Terminal Blocks - Din Rail, Channel 1022600000

Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4239-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4239-ND
Terminal Blocks - Din Rail, Channel 281-4239-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
Terminal Block, Din, 4 Position, 26-12Awg; No. Of Positions Weidmuller - 10B5231 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 4 Position, 26-12Awg; No. Of Positions Weidmuller
10B5231
Terminal Block, Din, 4 Position, 26-12Awg; No. Of Positions Weidmuller 10B5231
TERMINAL BLOCK, DIN, 4 POSITION, 26-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; No. of Levels:2RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 4 POSITION, 26-12AWG; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; No. of Levels:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4239-ND 10B5231
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din, 4 Position, 26-12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Dual Level Bridged
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15310 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-15D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 15
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers