Terminal Block Connector 4 Position Feed Through Beige 12-30 AWG
Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174467-1021500000
Number of Positions: 4
Number of Levels: 2
Color: Beige
Number of Rows: 4
Termination: Screw
Voltage Rating: 6 kV
Current Rating: 24 A
Number of Contacts: 4
Length: 69 mm
Housing Material: Nylon
Approvals: CE, CSA, IEC, NEMKO, UR
Number of Circuits: 2
Voltage: 300 V
Orientation: Straight
Contact Plating: Tin
Housing Color: Beige
Insulation Material: Thermoplastic
Height: 62.5 mm
Weight: 14 g
Current: 21 A
Width: 5.1 mm
Stripping Length: 10 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 1021500000.; 1021500000..;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Depth: 5.1 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -50 °C
REACH SVHC: No SVHC
Wire/Cable Gauge: 30 AWG
Flammability Rating: UL94 V-0
Max Current Rating: 20 A
Wire Gauge (Max): 30 AWG
Wire Gauge (Min): 12 AWG
Max Supply Voltage: 300 V
Max Operating Temperature: 120 °C
Terminal Width: 5.1 mm
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 281-2913-ND | 1174467-1021500000 |
| Product Name | Din Rail, Channel | Terminal Blocks - 1021500000 |
| Connector Type | DIN Connector | |
| Voltage Rating | 400 volts | 6000 volts |
| Contact Size (AWG) | 12 to 30 AWG |